Silicon Labs Clock Buffer, 100/133.3Mhz, Qfn-72; Clock Ic Type Silicon Labs SI53019-A02AGM

Description
CLOCK BUFFER, 100/133.3MHZ, QFN-72; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:19Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes
Description
CLOCK BUFFER, 100/133.3MHZ, QFN-72; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:19Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Buffer, 100/133.3Mhz, Qfn-72; Clock Ic Type Silicon Labs - 46Y8501 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 100/133.3Mhz, Qfn-72; Clock Ic Type Silicon Labs
46Y8501
Clock Buffer, 100/133.3Mhz, Qfn-72; Clock Ic Type Silicon Labs 46Y8501
CLOCK BUFFER, 100/133.3MHZ, QFN-72; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:19Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

CLOCK BUFFER, 100/133.3MHZ, QFN-72; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:19Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 46Y8501
Product Name Clock Buffer, 100/133.3Mhz, Qfn-72; Clock Ic Type Silicon Labs
Device Type Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details