Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGM SI53019-A01AGM

Description
Manufacturer: Silicon Labs Win Source Part Number: 741706-SI53019-A01AG M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 72-VFQFN Exposed Pad Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: Si53019 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 72-QFN (10x10) Alternative Parts (Cross-Reference): Si53019-A02AGMR; Si53019-A02AGM; Si53019-A01AGMR; Introduction Date: December 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 741706-SI53019-A01AG M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 72-VFQFN Exposed Pad Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: Si53019 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 72-QFN (10x10) Alternative Parts (Cross-Reference): Si53019-A02AGMR; Si53019-A02AGM; Si53019-A01AGMR; Introduction Date: December 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGM - 741706-SI53019-A01AGM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGM
741706-SI53019-A01AGM
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGM 741706-SI53019-A01AGM
Manufacturer: Silicon Labs Win Source Part Number: 741706-SI53019-A01AG M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 72-VFQFN Exposed Pad Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: Si53019 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 72-QFN (10x10) Alternative Parts (Cross-Reference): Si53019-A02AGMR; Si53019-A02AGM; Si53019-A01AGMR; Introduction Date: December 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 741706-SI53019-A01AGM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 72-VFQFN Exposed Pad
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Family Name: Si53019
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 72-QFN (10x10)
Alternative Parts (Cross-Reference): Si53019-A02AGMR; Si53019-A02AGM; Si53019-A01AGMR;
Introduction Date: December 04, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 741706-SI53019-A01AGM
Product Name Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGM
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Integrated Class D Audio Amplifier ICs - IR4322M - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type QFN 44 pins
View Details
SOT23 Rf Amplifier - 860-RF2336TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details