Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SI52112-B4-GM2R SI52112-B4-GM2R

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096059-SI52112-B4-G M2R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096059-SI52112-B4-G M2R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI52112-B4-GM2R - 1096059-SI52112-B4-GM2R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI52112-B4-GM2R
1096059-SI52112-B4-GM2R
Clock/Timing - Clock/Timing - Application Specific - SI52112-B4-GM2R 1096059-SI52112-B4-GM2R
Manufacturer: Silicon Labs Win Source Part Number: 1096059-SI52112-B4-G M2R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096059-SI52112-B4-GM2R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1096059-SI52112-B4-GM2R
Product Name Clock/Timing - Clock/Timing - Application Specific - SI52112-B4-GM2R
Package / Form Factor Surface Mount; 10-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - LMK61E0M-SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA48M0000AAG - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers