Manufacturer: Silicon Labs
Win Source Part Number: 805560-SI52112-B3-GM
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 805560-SI52112-B3-GM2R |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2R |
| Package / Form Factor | Surface Mount |