Silicon Labs Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs SI52112-A2-GM2

Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs - 54X5492 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
54X5492
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs 54X5492
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5492
Product Name Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-185-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100EL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details