Silicon Labs Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs SI52111-B4-GM2

Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs - 54X5488 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
54X5488
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs 54X5488
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5488
Product Name Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1BAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details