Silicon Labs Interface - Interface - Drivers, Receivers, Transceivers - SI5100-G-BC SI5100-G-BC

Description
Manufacturer: Silicon Labs Win Source Part Number: 064524-SI5100-G-BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 195-BGA (15x15) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064524-SI5100-G-BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 195-BGA (15x15) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-G-BC - 064524-SI5100-G-BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-G-BC
064524-SI5100-G-BC
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-G-BC 064524-SI5100-G-BC
Manufacturer: Silicon Labs Win Source Part Number: 064524-SI5100-G-BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 195-BGA (15x15) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064524-SI5100-G-BC
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SONET/SDH
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 195-BGA (15x15)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064524-SI5100-G-BC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SI5100-G-BC
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS712204ESAXUMA1 - Rochester Electronics
Specs
Technology SPI
Features RoHS
Package Type PG-TSDSO-24
View Details
4 suppliers
Telecom - SI32176-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers