Silicon Labs Oscillators SI50122-A5-GM

Description
100MHz CMEMS® HCSL, LVCMOS Oscillator 2.25V ~ 3.63V 10-VFDFN
Request a Quote Datasheet
Description
100MHz CMEMS® HCSL, LVCMOS Oscillator 2.25V ~ 3.63V 10-VFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-3073-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-3073-ND
Oscillators 336-3073-ND
100MHz CMEMS® HCSL, LVCMOS Oscillator 2.25V ~ 3.63V 10-VFDFN

100MHz CMEMS® HCSL, LVCMOS Oscillator 2.25V ~ 3.63V 10-VFDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 336-3073-ND
Product Name Oscillators
Oscillator Type CMEMS®
Package / Form Factor Surface Mount; 10-VFDFN
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA148M000BAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details