Manufacturer: Silicon Labs
Win Source Part Number: 933523-SI501-PROG-DA
Series: CMEMS® Si501
Operating Temperature Range: -40°C ~ 85°C
Features: CMEMS® LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
MEMS OSC PROG BLANK 32KHZ-100MHZ
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 933523-SI501-PROG-DAX | SI501-PROG-DAX |
| Product Name | Oscillators - SI501-PROG-DAX | Programmable Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; Surface Mount |