Silicon Labs Silicon XO Si500

Description
Features Quartz-free, all silicon oscillator Generates any frequency from 0.9 to 200 MHz Low jitter: 1.5 ps RMS phase jitter, 2 ps RMS period jitter (max) Wide selection of output formats: CMOS, LVPECL, LVDS, HCSL and SSTL Driver stopped, tristate, and power down options available on OE pin Footprint compatible with 3.2 x 5.0 mm layout Small package: 3.2 x 4.0 mm DFN 0 to +70 oC operating temperature range Low voltage operation: 3.3, 2.5 and 1.8 V Low core power: 8 mA
Datasheet
Description
Features Quartz-free, all silicon oscillator Generates any frequency from 0.9 to 200 MHz Low jitter: 1.5 ps RMS phase jitter, 2 ps RMS period jitter (max) Wide selection of output formats: CMOS, LVPECL, LVDS, HCSL and SSTL Driver stopped, tristate, and power down options available on OE pin Footprint compatible with 3.2 x 5.0 mm layout Small package: 3.2 x 4.0 mm DFN 0 to +70 oC operating temperature range Low voltage operation: 3.3, 2.5 and 1.8 V Low core power: 8 mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon XO - Si500 - Silicon Labs
Austin, TX, USA
Silicon XO
Si500
Silicon XO Si500
Features Quartz-free, all silicon oscillator Generates any frequency from 0.9 to 200 MHz Low jitter: 1.5 ps RMS phase jitter, 2 ps RMS period jitter (max) Wide selection of output formats: CMOS, LVPECL, LVDS, HCSL and SSTL Driver stopped, tristate, and power down options available on OE pin Footprint compatible with 3.2 x 5.0 mm layout Small package: 3.2 x 4.0 mm DFN 0 to +70 oC operating temperature range Low voltage operation: 3.3, 2.5 and 1.8 V Low core power: 8 mA

Features

Quartz-free, all silicon oscillator
Generates any frequency from 0.9 to 200 MHz
Low jitter: 1.5 ps RMS phase jitter, 2 ps RMS period jitter (max)
Wide selection of output formats: CMOS, LVPECL, LVDS, HCSL and SSTL
Driver stopped, tristate, and power down options available on OE pin
Footprint compatible with 3.2 x 5.0 mm layout
Small package: 3.2 x 4.0 mm DFN
0 to +70

oC operating temperature range

Low voltage operation: 3.3, 2.5 and 1.8 V
Low core power: 8 mA
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si500
Product Name Silicon XO
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.9000 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details