Silicon Labs Mechanically-Tuned AM/FM Radio Receiver Si4830

Description
Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Selectable support for all AM/FM regional bands Wheel-tuned / Mechanical-tuned frequency support Mechanical volume control + off/on Excellent real-world performance Digital radio with leading low-IF architecture Automatic frequency control (AFC) Stereo/mono + tuning and stereo indicator EN55020 compliant Minimal BOM components w/ no manual alignment No external MCU required Two AAA batteries with 2.0 to 3.6 V supply voltage (T = 25° C) Wide range of ferrite loop sticks and air loop antennas 24-pin SSOP package RoHS compliant
Description
Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Selectable support for all AM/FM regional bands Wheel-tuned / Mechanical-tuned frequency support Mechanical volume control + off/on Excellent real-world performance Digital radio with leading low-IF architecture Automatic frequency control (AFC) Stereo/mono + tuning and stereo indicator EN55020 compliant Minimal BOM components w/ no manual alignment No external MCU required Two AAA batteries with 2.0 to 3.6 V supply voltage (T = 25° C) Wide range of ferrite loop sticks and air loop antennas 24-pin SSOP package RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Mechanically-Tuned AM/FM Radio Receiver - Si4830 - Silicon Labs
Austin, TX, USA
Mechanically-Tuned AM/FM Radio Receiver
Si4830
Mechanically-Tuned AM/FM Radio Receiver Si4830
Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Selectable support for all AM/FM regional bands Wheel-tuned / Mechanical-tuned frequency support Mechanical volume control + off/on Excellent real-world performance Digital radio with leading low-IF architecture Automatic frequency control (AFC) Stereo/mono + tuning and stereo indicator EN55020 compliant Minimal BOM components w/ no manual alignment No external MCU required Two AAA batteries with 2.0 to 3.6 V supply voltage (T = 25° C) Wide range of ferrite loop sticks and air loop antennas 24-pin SSOP package RoHS compliant

Features

Worldwide FM band support (64–108 MHz)
Worldwide AM band support (520–1710 kHz)
Selectable support for all AM/FM regional bands
Wheel-tuned / Mechanical-tuned frequency support
Mechanical volume control + off/on
Excellent real-world performance
Digital radio with leading low-IF architecture
Automatic frequency control (AFC)
Stereo/mono + tuning and stereo indicator
EN55020 compliant
Minimal BOM components w/ no manual alignment
No external MCU required
Two AAA batteries with 2.0 to 3.6 V supply voltage
(T = 25° C)
Wide range of ferrite loop sticks and air loop antennas
24-pin SSOP package
RoHS compliant
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4830
Product Name Mechanically-Tuned AM/FM Radio Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54F139LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32182-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details