Silicon Labs High-Performance AM/FMRadio Receiver and HD Radio Tuner Si477x

Description
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding receiver performance to the consumer electronics industry. The Si477x AM/FM broadcast receiver and HD Radio tuner (Si4777 only) employs an advanced, proven digital low-IF architecture to bring outstanding receiver performance to high-performance consumer electronics. Silicon Labs has shipped over one billion broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. The Si4770/77 receiver family supports worldwide radio reception, incorporating a digital preprocessor for the European Radio Data System (RDS) and the North American Radio Broadcast Data System (RBDS) including all required symbol decoding, block synchronization, error detection and error correction functions. The Si4777 supports AM/FM HD radio channel reception with digital (I2S) Zero-IF (ZIF) I/Q outputs for interface to an HD Radio demodulator/decoder. The Si477x AM/FM receiver family introduces a pro-audio class patented FM channel equalizer algorithm which eliminates multi-path fading, thus yielding audio with minimal distortion.
Description
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding receiver performance to the consumer electronics industry. The Si477x AM/FM broadcast receiver and HD Radio tuner (Si4777 only) employs an advanced, proven digital low-IF architecture to bring outstanding receiver performance to high-performance consumer electronics. Silicon Labs has shipped over one billion broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. The Si4770/77 receiver family supports worldwide radio reception, incorporating a digital preprocessor for the European Radio Data System (RDS) and the North American Radio Broadcast Data System (RBDS) including all required symbol decoding, block synchronization, error detection and error correction functions. The Si4777 supports AM/FM HD radio channel reception with digital (I2S) Zero-IF (ZIF) I/Q outputs for interface to an HD Radio demodulator/decoder. The Si477x AM/FM receiver family introduces a pro-audio class patented FM channel equalizer algorithm which eliminates multi-path fading, thus yielding audio with minimal distortion.

Suppliers

Company
Product
Description
Supplier Links
High-Performance AM/FMRadio Receiver and HD Radio Tuner - Si477x - Silicon Labs
Austin, TX, USA
High-Performance AM/FMRadio Receiver and HD Radio Tuner
Si477x
High-Performance AM/FMRadio Receiver and HD Radio Tuner Si477x
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding receiver performance to the consumer electronics industry. The Si477x AM/FM broadcast receiver and HD Radio tuner (Si4777 only) employs an advanced, proven digital low-IF architecture to bring outstanding receiver performance to high-performance consumer electronics. Silicon Labs has shipped over one billion broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. The Si4770/77 receiver family supports worldwide radio reception, incorporating a digital preprocessor for the European Radio Data System (RDS) and the North American Radio Broadcast Data System (RBDS) including all required symbol decoding, block synchronization, error detection and error correction functions. The Si4777 supports AM/FM HD radio channel reception with digital (I2S) Zero-IF (ZIF) I/Q outputs for interface to an HD Radio demodulator/decoder. The Si477x AM/FM receiver family introduces a pro-audio class patented FM channel equalizer algorithm which eliminates multi-path fading, thus yielding audio with minimal distortion.

The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market.

The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding receiver performance to the consumer electronics industry. The Si477x AM/FM broadcast receiver and HD Radio tuner (Si4777 only) employs an advanced, proven digital low-IF architecture to bring outstanding receiver performance to high-performance consumer electronics. Silicon Labs has shipped over one billion broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.

The Si4770/77 receiver family supports worldwide radio reception, incorporating a digital preprocessor for the European Radio Data System (RDS) and the North American Radio Broadcast Data System (RBDS) including all required symbol decoding, block synchronization, error detection and error correction functions.

The Si4777 supports AM/FM HD radio channel reception with digital (I2S) Zero-IF (ZIF) I/Q outputs for interface to an HD Radio demodulator/decoder. The Si477x AM/FM receiver family introduces a pro-audio class patented FM channel equalizer algorithm which eliminates multi-path fading, thus yielding audio with minimal distortion.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si477x
Product Name High-Performance AM/FMRadio Receiver and HD Radio Tuner
Device Type Receiver
Technology AM/FM
Features RoHS; Built-In Oscillator
Supply Voltage 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers