Silicon Labs RF Receivers - SI4768-A10-AMR SI4768-A10-AMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 811156-SI4768-A10-AM R Packaging: Reel Applications: Automotive Audio Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.5V ~ 5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811156-SI4768-A10-AM R Packaging: Reel Applications: Automotive Audio Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.5V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4768-A10-AMR - 811156-SI4768-A10-AMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4768-A10-AMR
811156-SI4768-A10-AMR
RF Receivers - SI4768-A10-AMR 811156-SI4768-A10-AMR
Manufacturer: Silicon Labs Win Source Part Number: 811156-SI4768-A10-AM R Packaging: Reel Applications: Automotive Audio Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.5V ~ 5V

Manufacturer: Silicon Labs
Win Source Part Number: 811156-SI4768-A10-AMR
Packaging: Reel
Applications: Automotive Audio
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 130mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.5V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 811156-SI4768-A10-AMR
Product Name RF Receivers - SI4768-A10-AMR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR - 1195022-LAN8740A-EN-TR - Win Source Electronics
Specs
Package Type Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 3.3 volts
View Details
2 suppliers