Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR LAN8740A-EN-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195022-LAN8740A-EN- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: LAN8740A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195022-LAN8740A-EN- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: LAN8740A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR - 1195022-LAN8740A-EN-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR
1195022-LAN8740A-EN-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR 1195022-LAN8740A-EN-TR
Manufacturer: Microchip Technology Win Source Part Number: 1195022-LAN8740A-EN- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: LAN8740A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1195022-LAN8740A-EN-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LAN8740A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8740A-EN-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8740A-EN-TR
Drivers, Receivers, Transceivers LAN8740A-EN-TR
1/1 Transceiver Full Ethernet 32-SQFN (5x5)

1/1 Transceiver Full Ethernet 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1195022-LAN8740A-EN-TR LAN8740A-EN-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details