Silicon Labs Automotive Grade Tuner Si475x

Description
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.
Description
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Tuner - Si475x - Silicon Labs
Austin, TX, USA
Automotive Grade Tuner
Si475x
Automotive Grade Tuner Si475x
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.

The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units.

The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package.

The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si475x
Product Name Automotive Grade Tuner
Device Type Turner
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details