Manufacturer: Silicon Labs
Win Source Part Number: 794269-SI4756-A10-AM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: General
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 794269-SI4756-A10-AM |
| Product Name | RF Receivers - SI4756-A10-AM |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |