Microchip Technology, Inc. 450MHZ Rf Receiver MICRF219AYQS-TR

Description
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AYQS-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AYQS-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MHZ Rf Receiver
870-MICRF219AYQS-TR
450MHZ Rf Receiver 870-MICRF219AYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AYQS-TR can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AYQS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF219AYQS-TR - 1077326-MICRF219AYQS-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF219AYQS-TR
1077326-MICRF219AYQS-TR
RF Receivers - MICRF219AYQS-TR 1077326-MICRF219AYQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077326-MICRF219AYQS -TR Packaging: Reel - TR Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077326-MICRF219AYQS-TR
Packaging: Reel - TR
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 6mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - MICRF219AYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF219AYQS-TR
RF Receivers MICRF219AYQS-TR
- RF Receiver ASK, OOK 300MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

- RF Receiver ASK, OOK 300MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF219AYQS-TR 1077326-MICRF219AYQS-TR MICRF219AYQS-TR
Product Name 450MHZ Rf Receiver RF Receivers - MICRF219AYQS-TR RF Receivers
Package Type Tape & Reel (TR) 16-QSOP Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Features RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-315-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details