Silicon Labs RF Receivers - SI4750-A10-GMR SI4750-A10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064514-SI4750-A10-GM R Packaging: Reel - TR Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 150mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064514-SI4750-A10-GM R Packaging: Reel - TR Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 150mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4750-A10-GMR - 064514-SI4750-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4750-A10-GMR
064514-SI4750-A10-GMR
RF Receivers - SI4750-A10-GMR 064514-SI4750-A10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 064514-SI4750-A10-GM R Packaging: Reel - TR Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 150mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064514-SI4750-A10-GMR
Packaging: Reel - TR
Applications: Automotive Audio
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 150mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 064514-SI4750-A10-GMR
Product Name RF Receivers - SI4750-A10-GMR
Package Type 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details
F4 Series - GPS Receiver - RXM-GPS-F4 - Linx Technologies
Specs
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
Package Type Surface Mount
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details