Linx Technologies F4 Series - GPS Receiver RXM-GPS-F4

Description
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery powered applications. The F4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. Five GPIO pins allow the application software to monitor and control events without the need of a microcontroller. These features along with the module’s standard NMEA data output make the F4 Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better readability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers External triggering without MCU: 5 built-in GPIOs, controlled through the UART interface Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet
Description
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery powered applications. The F4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. Five GPIO pins allow the application software to monitor and control events without the need of a microcontroller. These features along with the module’s standard NMEA data output make the F4 Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better readability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers External triggering without MCU: 5 built-in GPIOs, controlled through the UART interface Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F4 Series - GPS Receiver - RXM-GPS-F4 - Linx Technologies
Merlin, OR, USA
F4 Series - GPS Receiver
RXM-GPS-F4
F4 Series - GPS Receiver RXM-GPS-F4
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery powered applications. The F4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. Five GPIO pins allow the application software to monitor and control events without the need of a microcontroller. These features along with the module’s standard NMEA data output make the F4 Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better readability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers External triggering without MCU: 5 built-in GPIOs, controlled through the UART interface Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics

SiRF-IV GPS Receiver for Positioning, Tracking and Navigation

The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery powered applications. The F4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. Five GPIO pins allow the application software to monitor and control events without the need of a microcontroller. These features along with the module’s standard NMEA data output make the F4 Series easy to integrate, even by engineers without previous RF or GPS experience.

Benefits

  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
  • Better readability: tracking up to 48 satellites simultaneously
  • Quick start times: under 15 seconds using CGEE (3-day satellite prediction)
  • Anti-jamming: built-in jammer remover tracks up to 8 CW jammers
  • External triggering without MCU: 5 built-in GPIOs, controlled through the UART interface
  • Rapid development: development system allows full interfacing and color display

Application Examples

  • Positioning and navigation
  • Location and tracking
  • Security / loss-prevention
  • Surveying
  • Fleet management
  • Logistics
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF Modules
Product Number RXM-GPS-F4
Product Name F4 Series - GPS Receiver
Device Type Receiver
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
R4 Series - GPS Receiver - RXM-GPS-R4 - Linx Technologies
Specs
Device Type Receiver
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details
RF Transceiver Modules and Modems - 602-2131-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers