Silicon Labs AM/FM/WB Radio Receiver ICs Si4739

Description
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4738/39 AM/FM/WB radio receivers provide the space savings and low power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented digital low intermediate frequency (low-IF) receiver architecture, the Si4738/39 deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary Dynamic channel filters Advanced AM/FM seek tuning
Description
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4738/39 AM/FM/WB radio receivers provide the space savings and low power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented digital low intermediate frequency (low-IF) receiver architecture, the Si4738/39 deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary Dynamic channel filters Advanced AM/FM seek tuning

Suppliers

Company
Product
Description
Supplier Links
AM/FM/WB Radio Receiver ICs - Si4739 - Silicon Labs
Austin, TX, USA
AM/FM/WB Radio Receiver ICs
Si4739
AM/FM/WB Radio Receiver ICs Si4739
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4738/39 AM/FM/WB radio receivers provide the space savings and low power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented digital low intermediate frequency (low-IF) receiver architecture, the Si4738/39 deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary Dynamic channel filters Advanced AM/FM seek tuning

The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs.

The Si4738/39 AM/FM/WB radio receivers provide the space savings and low power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions.

Leveraging Silicon Labs' proven and patented digital low intermediate frequency (low-IF) receiver architecture, the Si4738/39 deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability.

Overview Bottom Content

Features

  • Weather band support (162.4–162.55 MHz)
  • Worldwide FM band support (76–108 MHz)
  • 1050 Hz tone detection
  • AM/FM/WB digital tuning
  • No manual alignment necessary
  • Dynamic channel filters
  • Advanced AM/FM seek tuning
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4739
Product Name AM/FM/WB Radio Receiver ICs
Device Type Receiver
Technology AM/FM/WB
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2434-C-GTR-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details