Silicon Labs RF Receivers - SI4730-C40-GM SI4730-C40-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 129925-SI4730-C40-GM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 129925-SI4730-C40-GM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4730-C40-GM - 129925-SI4730-C40-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4730-C40-GM
129925-SI4730-C40-GM
RF Receivers - SI4730-C40-GM 129925-SI4730-C40-GM
Manufacturer: Silicon Labs Win Source Part Number: 129925-SI4730-C40-GM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 129925-SI4730-C40-GM
Packaging: Tray
Applications: General Purpose
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 129925-SI4730-C40-GM
Product Name RF Receivers - SI4730-C40-GM
Package Type 20-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details