Silicon Labs RF Receivers - SI4709-C-GMR SI4709-C-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 322038-SI4709-C-GMR Packaging: Reel Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Receiving Current: 21.1mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 322038-SI4709-C-GMR Packaging: Reel Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Receiving Current: 21.1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4709-C-GMR - 322038-SI4709-C-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4709-C-GMR
322038-SI4709-C-GMR
RF Receivers - SI4709-C-GMR 322038-SI4709-C-GMR
Manufacturer: Silicon Labs Win Source Part Number: 322038-SI4709-C-GMR Packaging: Reel Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Receiving Current: 21.1mA

Manufacturer: Silicon Labs
Win Source Part Number: 322038-SI4709-C-GMR
Packaging: Reel
Applications: General Purpose
Frequency: 76MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Receiving Current: 21.1mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 322038-SI4709-C-GMR
Product Name RF Receivers - SI4709-C-GMR
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
Video Receiver - EVR-09E1A-04 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface De-Emphasis
View Details