Silicon Labs RF Receivers - SI4706-D50-GMR SI4706-D50-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095989-SI4706-D50-G MR Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: RBDS/RDS Current - Receiving: 8.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095989-SI4706-D50-G MR Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: RBDS/RDS Current - Receiving: 8.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4706-D50-GMR - 1095989-SI4706-D50-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4706-D50-GMR
1095989-SI4706-D50-GMR
RF Receivers - SI4706-D50-GMR 1095989-SI4706-D50-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1095989-SI4706-D50-G MR Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: RBDS/RDS Current - Receiving: 8.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095989-SI4706-D50-GMR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: RBDS/RDS
Current - Receiving: 8.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1095989-SI4706-D50-GMR
Product Name RF Receivers - SI4706-D50-GMR
Package Type 20-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details