Silicon Labs RF Receivers - SI4705-C40-GM SI4705-C40-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 130166-SI4705-C40-GM Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN Exposed Pad (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 130166-SI4705-C40-GM Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN Exposed Pad (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4705-C40-GM - 130166-SI4705-C40-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4705-C40-GM
130166-SI4705-C40-GM
RF Receivers - SI4705-C40-GM 130166-SI4705-C40-GM
Manufacturer: Silicon Labs Win Source Part Number: 130166-SI4705-C40-GM Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN Exposed Pad (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 130166-SI4705-C40-GM
Packaging: Tray
Applications: General Purpose
Frequency: 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN Exposed Pad (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
108MHZ Rf Receiver - 870-SI4705-C40-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Rf Receiver
870-SI4705-C40-GM
108MHZ Rf Receiver 870-SI4705-C40-GM
IC RX FM RADIO 64-108MHZ 20UQFN Product overview: SI4705-C40-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-C40-GM can be used for catalog matching and distributor lookup.

IC RX FM RADIO 64-108MHZ 20UQFN Product overview: SI4705-C40-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-C40-GM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 130166-SI4705-C40-GM 870-SI4705-C40-GM
Product Name RF Receivers - SI4705-C40-GM 108MHZ Rf Receiver
Package Type 20-QFN Exposed Pad (3x3) Tray
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 64 to 108 MHz
Supply Voltage 2.7 to 5.5 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details