Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR KSZ9031RNXCC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 845000-KSZ9031RNXCC- TR Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ9031 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCC-CT, KSZ9031RNXCC TR, KSZ9031RNXCC-DKR, KSZ9031RNXCC TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845000-KSZ9031RNXCC- TR Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ9031 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCC-CT, KSZ9031RNXCC TR, KSZ9031RNXCC-DKR, KSZ9031RNXCC TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR - 845000-KSZ9031RNXCC-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR
845000-KSZ9031RNXCC-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR 845000-KSZ9031RNXCC-TR
Manufacturer: Microchip Technology Win Source Part Number: 845000-KSZ9031RNXCC- TR Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ9031 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCC-CT, KSZ9031RNXCC TR, KSZ9031RNXCC-DKR, KSZ9031RNXCC TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 845000-KSZ9031RNXCC-TR
Operating Temperature Range: 0°C ~ 70°C
Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSZ9031
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9031RNXCC-CT, KSZ9031RNXCC TR, KSZ9031RNXCC-DKR, KSZ9031RNXCC TR-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031RNXCC-TR
Drivers, Receivers, Transceivers KSZ9031RNXCC-TR
4/4 Transceiver Full Ethernet 48-QFN (7x7)

4/4 Transceiver Full Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845000-KSZ9031RNXCC-TR KSZ9031RNXCC-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details