Silicon Labs RF Receivers - SI4705-B20 SI4705-B20

Description
Manufacturer: Silicon Labs Win Source Part Number: 038120-SI4705-B20 Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 038120-SI4705-B20 Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4705-B20 - 038120-SI4705-B20 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4705-B20
038120-SI4705-B20
RF Receivers - SI4705-B20 038120-SI4705-B20
Manufacturer: Silicon Labs Win Source Part Number: 038120-SI4705-B20 Packaging: Tray Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 19.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 038120-SI4705-B20
Packaging: Tray
Applications: General Purpose
Frequency: 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 19.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Rf Receiver - 870-SI4705-B20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Rf Receiver
870-SI4705-B20
QFN Rf Receiver 870-SI4705-B20
IC FM RADIO TUNER 20-QFN Product overview: SI4705-B20 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-B20 can be used for catalog matching and distributor lookup.

IC FM RADIO TUNER 20-QFN Product overview: SI4705-B20 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-B20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 038120-SI4705-B20 870-SI4705-B20
Product Name RF Receivers - SI4705-B20 QFN Rf Receiver
Package Type 20-QFN (3x3) Tray
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 64 to 108 MHz
Supply Voltage 2.7 to 5.5 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Optoelectronics - Fiber Optics - Receivers - 1242508-SP000063855 - Win Source Electronics
Specs
Supply Voltage 4.75 to 5.25 volts
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details