Microchip Technology, Inc. RF Receivers MICRF005BM TR

Description
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Datasheet
Description
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF005BM TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005BM TR
RF Receivers MICRF005BM TR
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number MICRF005BM TR
Product Name RF Receivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -84 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
Drivers, Receivers, Transceivers - SY88927VKG-TR - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details