Silicon Labs FM Radio Receiver ICs ?Si4702

Description
The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven performance. The Si4702/03 FM radio receiver ICs leverage Silicon Labs' Si4700/01 FM tuner architecture and are pin-and software-compatible to existing Si4700/01 FM tuner designs. The Si4702/03 ICs benefit from proven digital integration and 100% CMOS process technology, resulting in a completely integrated solution. The highly flexible functionality of these ICs caters to the subjective nature of audio preferences and variable FM broadcast environments worldwide. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Seek tuning Automatic frequency control (AFC) Automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 µs) Adaptive noise suppression
Description
The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven performance. The Si4702/03 FM radio receiver ICs leverage Silicon Labs' Si4700/01 FM tuner architecture and are pin-and software-compatible to existing Si4700/01 FM tuner designs. The Si4702/03 ICs benefit from proven digital integration and 100% CMOS process technology, resulting in a completely integrated solution. The highly flexible functionality of these ICs caters to the subjective nature of audio preferences and variable FM broadcast environments worldwide. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Seek tuning Automatic frequency control (AFC) Automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 µs) Adaptive noise suppression

Suppliers

Company
Product
Description
Supplier Links
FM Radio Receiver ICs - ?Si4702 - Silicon Labs
Austin, TX, USA
FM Radio Receiver ICs
?Si4702
FM Radio Receiver ICs ?Si4702
The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven performance. The Si4702/03 FM radio receiver ICs leverage Silicon Labs' Si4700/01 FM tuner architecture and are pin-and software-compatible to existing Si4700/01 FM tuner designs. The Si4702/03 ICs benefit from proven digital integration and 100% CMOS process technology, resulting in a completely integrated solution. The highly flexible functionality of these ICs caters to the subjective nature of audio preferences and variable FM broadcast environments worldwide. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Seek tuning Automatic frequency control (AFC) Automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 µs) Adaptive noise suppression

The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven performance.

The Si4702/03 FM radio receiver ICs leverage Silicon Labs' Si4700/01 FM tuner architecture and are pin-and software-compatible to existing Si4700/01 FM tuner designs. The Si4702/03 ICs benefit from proven digital integration and 100% CMOS process technology, resulting in a completely integrated solution. The highly flexible functionality of these ICs caters to the subjective nature of audio preferences and variable FM broadcast environments worldwide.

Overview Bottom Content

Features

  • Worldwide FM band support (76–108 MHz)
  • Seek tuning
  • Automatic frequency control (AFC)
  • Automatic gain control (AGC)
  • Excellent overload immunity
  • Programmable de-emphasis (50/75 µs)
  • Adaptive noise suppression
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number ?Si4702
Product Name FM Radio Receiver ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4761-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details