Silicon Labs FM Radio Receiver Si4702

Description
Features Worldwide FM band support (76–108 MHz Seek tuning Automatic frequency control (AFC) and automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 μs) Adaptive noise suppression
Description
Features Worldwide FM band support (76–108 MHz Seek tuning Automatic frequency control (AFC) and automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 μs) Adaptive noise suppression

Suppliers

Company
Product
Description
Supplier Links
FM Radio Receiver - Si4702 - Silicon Labs
Austin, TX, USA
FM Radio Receiver
Si4702
FM Radio Receiver Si4702
Features Worldwide FM band support (76–108 MHz Seek tuning Automatic frequency control (AFC) and automatic gain control (AGC) Excellent overload immunity Programmable de-emphasis (50/75 μs) Adaptive noise suppression

Features

Worldwide FM band support (76–108 MHz
Seek tuning
Automatic frequency control (AFC) and automatic gain control (AGC)
Excellent overload immunity
Programmable de-emphasis (50/75 μs)
Adaptive noise suppression
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4702
Product Name FM Radio Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Receivers - 336-4881-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details
2 suppliers
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
View Details