IC RF TXRX+MCU BLE 63WLBGA
IC RF TXRX+MCU BLE 63WLBGA
IC RF TXRX+MCU BLE 63WLBGA
Infineon CYW43439KUBGT WiFi Module
Infineon CYW43439KUBGT WiFi Module
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | 448-CYW43439KUBGTTR-ND | 2733364 | CYW43439KUBGT |
| Product Name | RF Transceiver ICs | Wi-Fi Modules | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU | |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | 802.11a/b/g/n, Bluetooth v5.2 + EDR, Class 1, 2 |
| Operating Frequency | 2400 MHz | ||
| Data Rate | 4000 kbps | 4000 kbps | |
| Bias Current | 37 to 43 mA |