Silicon Labs RF Receivers - SI4701B15 SI4701B15

Description
Manufacturer: Silicon Labs Win Source Part Number: 064503-SI4701B15 Packaging: Tube/Rail Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 17.6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064503-SI4701B15 Packaging: Tube/Rail Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 17.6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4701B15 - 064503-SI4701B15 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4701B15
064503-SI4701B15
RF Receivers - SI4701B15 064503-SI4701B15
Manufacturer: Silicon Labs Win Source Part Number: 064503-SI4701B15 Packaging: Tube/Rail Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 17.6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064503-SI4701B15
Packaging: Tube/Rail
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 17.6mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Rf Receiver - 870-SI4701B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-SI4701B15
Rf Receiver 870-SI4701B15
IC FM RADIO TUNER 24QFN Product overview: SI4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4701B15 can be used for catalog matching and distributor lookup.

IC FM RADIO TUNER 24QFN Product overview: SI4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4701B15 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 064503-SI4701B15 870-SI4701B15
Product Name RF Receivers - SI4701B15 Rf Receiver
Package Type 24-QFN (4x4) Tube/Rail
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 76 to 108 MHz
Supply Voltage 2.7 to 5.5 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-315-2 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 315 MHz
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details