Microchip Technology, Inc. RF Receivers - MICRF213AYQS-TR MICRF213AYQS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788829-MICRF213AYQS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz ~ 350MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Family Name: MICRF213 Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Data Rate (Maximum): 7.2 kbps Alternative Parts (Cross-Reference): RX5001; MAX7036GTP/V+TW; MAX7036GTP/V+W; RX5500; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788829-MICRF213AYQS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz ~ 350MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Family Name: MICRF213 Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Data Rate (Maximum): 7.2 kbps Alternative Parts (Cross-Reference): RX5001; MAX7036GTP/V+TW; MAX7036GTP/V+W; RX5500; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF213AYQS-TR - 788829-MICRF213AYQS-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF213AYQS-TR
788829-MICRF213AYQS-TR
RF Receivers - MICRF213AYQS-TR 788829-MICRF213AYQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788829-MICRF213AYQS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz ~ 350MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Family Name: MICRF213 Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Data Rate (Maximum): 7.2 kbps Alternative Parts (Cross-Reference): RX5001; MAX7036GTP/V+TW; MAX7036GTP/V+W; RX5500; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788829-MICRF213AYQS-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: ISM, Garage Door Openers, RKE
Frequency: 300MHz ~ 350MHz
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Modulation or Protocol: AM, OOK
Current - Receiving: 3.9mA
Antenna Connector: PCB, Surface Mount
Family Name: MICRF213
Categories: RF/IF and RFID
Manufacturer Package: 16-QSOP
Data Rate (Maximum): 7.2 kbps
Alternative Parts (Cross-Reference): RX5001; MAX7036GTP/V+TW; MAX7036GTP/V+W; RX5500;
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350MHZ Rf Receiver
870-MICRF213AYQS-TR
350MHZ Rf Receiver 870-MICRF213AYQS-TR
RF RX AM/OOK 300-350MHZ 16QSOP Product overview: MICRF213AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF213AYQS-TR can be used for catalog matching and distributor lookup.

RF RX AM/OOK 300-350MHZ 16QSOP Product overview: MICRF213AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF213AYQS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF213AYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF213AYQS-TR
RF Receivers MICRF213AYQS-TR
- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP

- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF213AYQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF213AYQS-TR
RF and Wireless - RF Receivers MICRF213AYQS-TR
RF RX AM/OOK 300-350MHZ 16QSOP

RF RX AM/OOK 300-350MHZ 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 788829-MICRF213AYQS-TR 870-MICRF213AYQS-TR MICRF213AYQS-TR MICRF213AYQS-TR
Product Name RF Receivers - MICRF213AYQS-TR 350MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm -110 dBm -110 dBm
Operating Frequency 300 to 350 MHz 300 to 350 MHz 300 to 350 MHz
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Applications ISM, Garage Door Openers, RKE ISM, Garage Door Openers, RKE
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF022YM-FS48-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details