Silicon Labs RF and Wireless - RF Transceiver ICs SI4468-A2A-IMR

Description
Win Source Part Number: 1383426-SI4468-A2A-I MR Category: RF and Wireless>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Frequency: 142MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -133dBm Data Rate (Max): 1Mbps Current - Receiving: 10.9mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 44.5mA ~ 88mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4468 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383426-SI4468-A2A-I MR Category: RF and Wireless>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Frequency: 142MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -133dBm Data Rate (Max): 1Mbps Current - Receiving: 10.9mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 44.5mA ~ 88mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4468 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1383426-SI4468-A2A-IMR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1383426-SI4468-A2A-IMR
RF and Wireless - RF Transceiver ICs 1383426-SI4468-A2A-IMR
Win Source Part Number: 1383426-SI4468-A2A-I MR Category: RF and Wireless>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Frequency: 142MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -133dBm Data Rate (Max): 1Mbps Current - Receiving: 10.9mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 44.5mA ~ 88mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4468 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs

Win Source Part Number: 1383426-SI4468-A2A-IMR
Category: RF and Wireless>RF Transceiver ICs
Type: TxRx Only
Package: Tape & Reel (TR)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 20dBm (Max)
Sensitivity: -133dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.9mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 44.5mA ~ 88mA
Voltage - Supply: 1.8V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI4468
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1383426-SI4468-A2A-IMR
Product Name RF and Wireless - RF Transceiver ICs
Package Type 20-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 142 to 1050 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details