Silicon Labs RF ICs SI4468-A2A-IM

Description
EZRadioPro Transceiver RF QFN20
Request a Quote
Description
EZRadioPro Transceiver RF QFN20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1690116 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1690116
RF ICs 1690116
EZRadioPro Transceiver RF QFN20

EZRadioPro Transceiver RF QFN20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 1690116
Product Name RF ICs
Package Type Qfn
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-112-N - kTB Solutions
Specs
Frequency Range 0.0 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details