Win Source Part Number: 984966-SI4468-A2A-IM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 20dBm (Max)
Sensitivity: -133dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.9mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 44.5mA ~ 88mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3101
Base Product Number: SI4468
RF TRANSCEIVER, 0.142-1.05GHZ, HQFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13mA; RF IC Case Style:HQFN; No. of Pins:20Pins; RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 984966-SI4468-A2A-IM | 40Y2580 |
| Product Name | RF/IF and RFID - RF Transceiver ICs | Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs |
| Package Type | Surface Mount; SMD (SMT) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 142 to 1050 MHz | 142 to 1050 MHz |
| Sensitivity | -133 dBm | |
| Output Power | 20 dBm |