Silicon Labs RF ICs SI4464-B1B-FM

Description
Microcontroller, Si4464-B1B-FM
Request a Quote
Description
Microcontroller, Si4464-B1B-FM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1690043 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1690043
RF ICs 1690043
Microcontroller, Si4464-B1B-FM

Microcontroller, Si4464-B1B-FM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 1690043
Product Name RF ICs
Package Type Qfn
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details