Silicon Labs RF ICs SI4463-C2A-GM

Description
Transceiver RF 142-1050MHz QFN20 1x4x4mm
Request a Quote
Description
Transceiver RF 142-1050MHz QFN20 1x4x4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1690117 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1690117
RF ICs 1690117
Transceiver RF 142-1050MHz QFN20 1x4x4mm

Transceiver RF 142-1050MHz QFN20 1x4x4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 1690117
Product Name RF ICs
Package Type Qfn
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details