Manufacturer: Silicon Labs
Win Source Part Number: 038331-SI4463-B1B-FM
Packaging: Tray
Type: TxRx + MCU
Frequency: 119MHz to 1.05GHz
Power - Output: 20dBm (Max)
Sensitivity: -126dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.7mA to 13.7mA
RF Family/Standard: General ISM
Modulation: 4GFSK, GFSK, GMSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 70mA to 85mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
RF TRANSCEIVER, 119MHZ-1.05GHZ, QFN-20; Frequency Min:119MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13mA; RF IC Case Style:QFN; No. of Pins:20Pins; SupplyRoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 038331-SI4463-B1B-FM | 49X9787 |
| Product Name | RF Transceiver ICs - SI4463-B1B-FM | Rf Transceiver, 119Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 119 to 1050 MHz | 119 to 1050 MHz |
| Sensitivity | -126 dBm | |
| Output Power | 20 dBm |