Silicon Labs RF/IF and RFID - RF Transceiver ICs SI4463-B0B-FM

Description
Win Source Part Number: 1235749-SI4463-B0B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4463 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235749-SI4463-B0B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4463 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235749-SI4463-B0B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235749-SI4463-B0B-FM
RF/IF and RFID - RF Transceiver ICs 1235749-SI4463-B0B-FM
Win Source Part Number: 1235749-SI4463-B0B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI4463 Product Status: Obsolete

Win Source Part Number: 1235749-SI4463-B0B-FM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 119MHz ~ 1.05GHz
Power - Output: 20dBm (Max)
Sensitivity: -126dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4GFSK, GFSK, GMSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 70mA ~ 85mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI4463
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235749-SI4463-B0B-FM
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 119 to 1050 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details