The Si4461-C2A-GMR is a sub-GHz transceiver operating from 142 to 1050 MHz with a maximum output power of +16 dBm and a receive sensitivity of -129 dBm. It supports modulation formats including (G)FSK, 4(G)FSK, (G)MSK, and OOK, and operates on a 1.8 to 3.8 V power supply. The device features 64-byte TX and RX FIFOs, automatic gain control, antenna diversity control, and complies with IEEE 802.15.4g and WMS bus standards. It is packaged in a 20-pin QFN and operates over a -40 to +85°C temperature range. The part meets FCC Part 15, ETSI EN300 220 Category I, and ARIB T-108 requirements. Active RX current is 13 mA, and TX current is 43 mA at +16 dBm. Standby current is 40 nA.
IC RF TXRX ISM<1GHZ>
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4461-C2A-GMR |
| Product Name | 1GHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 3.6V |
| Data Rate | 1000 kbps |