The Si4460 is a sub-GHz transceiver for wireless communication in the 142-1050MHz range, featuring a maximum output power of +13dBm, receive sensitivity of -129dBm, and active TX current of 24mA at +10dBm. It operates from a 1.8 to 3.8V supply, includes 64-byte TX/RX FIFOs, supports (G)FSK, 4(G)FSK, (G)MSK, and OOK modulation, and is compliant with IEEE 802.15.4g and WMBus standards. The device is packaged in a 20-pin QFN and operates from -40°C to +85°C.
Manchester Encoder/Decoder IC, 3.3V, 20-Pin QFN Product overview: SI4460-C2A-GMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4460-C2A-GMR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4460-C2A-GMR |
| Product Name | 3.3V QFN Interface Transceiver IC |
| Device Type | Transceiver |