Silicon Labs RF ICs SI4455-C2A-GM

Description
Transceiver RF 283-960MHz QFN20 1x3x3mm
Request a Quote
Description
Transceiver RF 283-960MHz QFN20 1x3x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1690111 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1690111
RF ICs 1690111
Transceiver RF 283-960MHz QFN20 1x3x3mm

Transceiver RF 283-960MHz QFN20 1x3x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 1690111
Product Name RF ICs
Package Type Qfn
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details