Silicon Labs RF Transceiver ICs SI4455-B1A-FMR

Description
IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-4320-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-4320-2-ND
RF Transceiver ICs 336-4320-2-ND
IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 336-4320-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-4320-1-ND
RF Transceiver ICs 336-4320-1-ND
IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 336-4320-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-4320-6-ND
RF Transceiver ICs 336-4320-6-ND
IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 283MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI4455-B1A-FMR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4455-B1A-FMR
RF Transceiver ICs SI4455-B1A-FMR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-4320-2-ND SI4455-B1A-FMR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 283 to 960 MHz
Data Rate 500 kbps 500 kbps
Bias Current 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4127LQI-BL483TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART - CC2543RHBR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers