Silicon Labs RF Transceiver ICs SI4438-C2A-GM

Description
IC RF TxRx Only General ISM < 1GHz 425MHz ~ 525MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 425MHz ~ 525MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3095-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3095-ND
RF Transceiver ICs 336-3095-ND
IC RF TxRx Only General ISM < 1GHz 425MHz ~ 525MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 425MHz ~ 525MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-3095-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 425 to 525 MHz
Data Rate 500 kbps
Bias Current 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4703-D30-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details