The Si4438-C2A-GM is a sub-GHz transceiver operating in the 425-525 MHz range, designed for smart meter applications including China's State Grid. It features a 20-pin QFN package, operates from 1.8 to 3.8 V, and supports data rates from 100 bps to 500 kbps with (G)FSK and OOK modulation. The device offers -124 dBm receive sensitivity, +20 dBm maximum output power, and 14 mA active RX current. It includes advanced features such as antenna diversity, automatic gain control, automatic frequency control, and a 64-byte FIFO for RX and TX. Power-down modes consume 30 nA shutdown and 40 nA standby current. The transceiver is IEEE 802.15.4g ready and meets operating temperature requirements from -40 to 85 °C.
IC RF TXRX ISM<1GHZ>
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4438-C2A-GM |
| Product Name | 1GHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 3.6V |
| Data Rate | 500 kbps |