The Si4431-B1-FM is a highly integrated single-chip ISM band transceiver operating from 240 to 930 MHz with a maximum transmit output power of +13 dBm, a receive sensitivity of -121 dBm, and operating temperature range of -40 to 85°C. It is housed in a 20-pin QFN package, supports FSK, GFSK, and OOK modulation, and includes 64-byte TX/RX FIFOs, an integrated voltage regulator, and an automatic wake-up timer. The device complies with FCC, ETSI, ARIB, and 802.15.4d regulations.
IC RF TXRX ISM<1GHZ>
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4431-B1-FM |
| Product Name | 1GHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 3.6V |
| Data Rate | 256 kbps |