Silicon Labs RF Transceiver ICs - SI4430-B1-FMR SI4430-B1-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 894545-SI4430-B1-FMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 900MHz ~ 960MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4430 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894545-SI4430-B1-FMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 900MHz ~ 960MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4430 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4430-B1-FMR - 894545-SI4430-B1-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4430-B1-FMR
894545-SI4430-B1-FMR
RF Transceiver ICs - SI4430-B1-FMR 894545-SI4430-B1-FMR
Manufacturer: Silicon Labs Win Source Part Number: 894545-SI4430-B1-FMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 900MHz ~ 960MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4430 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894545-SI4430-B1-FMR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 900MHz ~ 960MHz 20-VFQFN Exposed Pad
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI4430
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 894545-SI4430-B1-FMR
Product Name RF Transceiver ICs - SI4430-B1-FMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details