Silicon Labs RF Transceiver ICs SI4420-D1-FTR

Description
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4420-D1-FTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI4420-D1-FTR-ND
RF Transceiver ICs SI4420-D1-FTR-ND
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"

"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transceiver ICs - SI4420-D1-FTR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4420-D1-FTR
RF Transceiver ICs SI4420-D1-FTR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4420-D1-FTR-ND SI4420-D1-FTR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 315 to 915 MHz
Data Rate 256 kbps 256 kbps
Bias Current 11 to 13 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-263064-02 - CYBT-263064-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.3 V
View Details
RF Receivers - SI4761-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details