Texas Instruments CC2592 2.4 GHz Range Extender CC2592RGVR

Description
2.4 GHz Range Extender 16-VQFN -40 to 125
Request a Quote Datasheet
Description
2.4 GHz Range Extender 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2592 2.4 GHz Range Extender - CC2592RGVR - Texas Instruments
Dallas, TX, United States
CC2592 2.4 GHz Range Extender
CC2592RGVR
CC2592 2.4 GHz Range Extender CC2592RGVR
2.4 GHz Range Extender 16-VQFN -40 to 125

2.4 GHz Range Extender 16-VQFN -40 to 125

Buy Now Datasheet
RF and Wireless - RF Front End (LNA + PA) - CC2592RGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
CC2592RGVR
RF and Wireless - RF Front End (LNA + PA) CC2592RGVR
IC RF 2.4 GHZ RANGE EXTENDER

IC RF 2.4 GHZ RANGE EXTENDER

Supplier's Site
Radio Frequency Chip/Antenna >> RF Front End Circuits - CC2592RGVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Front End Circuits
CC2592RGVR
Radio Frequency Chip/Antenna >> RF Front End Circuits CC2592RGVR
ISM 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS

ISM 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS

Supplier's Site Datasheet
RF Front End (LNA + PA) - CC2592RGVR - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
CC2592RGVR
RF Front End (LNA + PA) CC2592RGVR
IC RF 2.4 GHZ RANGE EXTENDER

IC RF 2.4 GHZ RANGE EXTENDER

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2592RGVR CC2592RGVR CC2592RGVR CC2592RGVR
Product Name CC2592 2.4 GHz Range Extender RF and Wireless - RF Front End (LNA + PA) Radio Frequency Chip/Antenna >> RF Front End Circuits RF Front End (LNA + PA)
Device Type Range Extender
Features RoHS RoHS
Operating Frequency 2400 MHz 2400 MHz
Bias Current 1.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
RF Power Controller ICs - LMV242LD/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; GPRS; GSM; Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL
Package Type 10-WFDFN Exposed Pad
View Details
2 suppliers
CC2564 Bluetooth Controller - CC2564BRVMR - Texas Instruments
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.2
View Details
4 suppliers