RF RX FSK/GFSK 315-917MHZ 20QFN Product overview: SI4356-B1A-FMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 917MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 917MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4356-B1A-FMR can be used for catalog matching and distributor lookup.
RF RX FSK/GFSK 315-917MHZ 20QFN
EZRadio® RF Receiver FSK, GFSK, OOK 315MHz ~ 917MHz -113dBm 120kbps PCB, Surface Mount 20-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4356-B1A-FMR | SI4356-B1A-FMR | SI4356-B1A-FMR |
| Product Name | 917MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Applications | Remote Control, RKE, Security Systems | Remote Control, RKE, Security Systems | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | FSK, GFSK, OOK | ||
| Features | RoHS | RoHS |